TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F33K

Description
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129828TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129828TR-ND
Chip Resistor - Surface Mount A129828TR-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129828CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129828CT-ND
Chip Resistor - Surface Mount A129828CT-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129828DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129828DKR-ND
Chip Resistor - Surface Mount A129828DKR-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGCQ1206F33K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGCQ1206F33K
Resistors - Chip Resistor - Surface Mount CRGCQ1206F33K
RES 33K OHM 1% 1/4W 1206

RES 33K OHM 1% 1/4W 1206

Supplier's Site
Res, 33K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2743
Res, 33K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2743
RES, 33K, 1%, 0.25W, 1206, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 33K, 1%, 0.25W, 1206, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6677
Res, 33K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6677
RES, 33K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129828TR-ND CRGCQ1206F33K 73AC2743 61AC6677
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 33K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, 33K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details