TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F2K7

Description
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129815CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129815CT-ND
Chip Resistor - Surface Mount A129815CT-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129815TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129815TR-ND
Chip Resistor - Surface Mount A129815TR-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129815DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129815DKR-ND
Chip Resistor - Surface Mount A129815DKR-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2721
Res, 2K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2721
RES, 2K7, 1%, 0.25W, 1206, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K7, 1%, 0.25W, 1206, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2720
Res, 2K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2720
RES, 2K7, 1%, 0.25W, 1206, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K7, 1%, 0.25W, 1206, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129815CT-ND 73AC2721
Product Name Chip Resistor - Surface Mount Res, 2K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data