TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F27R

Description
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129791TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129791TR-ND
Chip Resistor - Surface Mount A129791TR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129791CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129791CT-ND
Chip Resistor - Surface Mount A129791CT-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129791DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129791DKR-ND
Chip Resistor - Surface Mount A129791DKR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 27R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6672
Res, 27R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6672
RES, 27R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2733
Res, 27R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2733
RES, 27R, 1%, 0.25W, 1206, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 27R, 1%, 0.25W, 1206, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2732
Res, 27R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2732
RES, 27R, 1%, 0.25W, 1206, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 27R, 1%, 0.25W, 1206, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129791TR-ND 61AC6672 73AC2733
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 27R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details