TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F27K

Description
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129827DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129827DKR-ND
Chip Resistor - Surface Mount A129827DKR-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129827CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129827CT-ND
Chip Resistor - Surface Mount A129827CT-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129827TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129827TR-ND
Chip Resistor - Surface Mount A129827TR-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGCQ1206F27K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGCQ1206F27K
Resistors - Chip Resistor - Surface Mount CRGCQ1206F27K
RES 27K OHM 1% 1/4W 1206

RES 27K OHM 1% 1/4W 1206

Supplier's Site
Res, 27K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2731
Res, 27K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2731
RES, 27K, 1%, 0.25W, 1206, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 27K, 1%, 0.25W, 1206, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6671
Res, 27K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6671
RES, 27K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129827DKR-ND CRGCQ1206F27K 73AC2731 61AC6671
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 27K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, 27K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details