TE Connectivity 4W Resistor CRGCQ1206F220K

Description
RES 220K OHM 1% 1/4W 1206 Product overview: CRGCQ1206F220K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1206F220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 220K OHM 1% 1/4W 1206 Product overview: CRGCQ1206F220K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1206F220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-CRGCQ1206F220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 220K OHM 1% 1/4W 1206 Product overview: CRGCQ1206F220K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1206F220K can be used for catalog matching and distributor lookup.

RES 220K OHM 1% 1/4W 1206 Product overview: CRGCQ1206F220K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1206F220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034055-CRGCQ1206F220K
Resistors - Chip Resistor - Surface Mount 1034055-CRGCQ1206F220K
Win Source Part Number: 1034055-CRGCQ1206F22 0K Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 220 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): CRGCQ1206F220K5-2176 343-3; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A129838DKR,A129838CT ,A129838TR,5-2176343 -3 Base Product Number: CRGCQ1206

Win Source Part Number: 1034055-CRGCQ1206F220K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGCQ
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 220 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Alternative Parts (Cross-Reference): CRGCQ1206F220K5-2176343-3;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A129838DKR,A129838CT,A129838TR,5-2176343-3
Base Product Number: CRGCQ1206

Buy Now Datasheet
Chip Resistor - Surface Mount - A129838TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129838TR-ND
Chip Resistor - Surface Mount A129838TR-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129838CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129838CT-ND
Chip Resistor - Surface Mount A129838CT-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129838DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129838DKR-ND
Chip Resistor - Surface Mount A129838DKR-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 220K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2727
Res, 220K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2727
RES, 220K, 1%, 0.25W, 1206, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 220K, 1%, 0.25W, 1206, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 220K, 1%, 1206; Resistance Te Connectivity - 61AC6669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 220K, 1%, 1206; Resistance Te Connectivity
61AC6669
Res, Aec-Q200, Thick Film, 220K, 1%, 1206; Resistance Te Connectivity 61AC6669
RES, AEC-Q200, THICK FILM, 220K, 1%, 1206; Resistance:220kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 220K, 1%, 1206; Resistance:220kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRGCQ1206F220K 1034055-CRGCQ1206F220K A129838TR-ND 73AC2727 61AC6669
Product Name 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 220K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 220K, 1%, 1206; Resistance Te Connectivity
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 220000 ohms 220000 ohms 220000 ohms 220000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details