TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F1K5

Description
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129812TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129812TR-ND
Chip Resistor - Surface Mount A129812TR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129812DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129812DKR-ND
Chip Resistor - Surface Mount A129812DKR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129812CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129812CT-ND
Chip Resistor - Surface Mount A129812CT-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1206F1K5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1206F1K5TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1206F1K5TR-ND
CRGCQ 1206 1K5 1%

CRGCQ 1206 1K5 1%

Buy Now Datasheet
Res, 1K5, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6646
Res, 1K5, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6646
RES, 1K5, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K5, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2681
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2681
RES, 1K5, 1%, 0.25W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K5, 1%, 0.25W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2680
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2680
RES, 1K5, 1%, 0.25W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K5, 1%, 0.25W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129812TR-ND 61AC6646 73AC2681
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details