TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F180K

Description
180 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
180 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129837CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129837CT-ND
Chip Resistor - Surface Mount A129837CT-ND
180 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129837TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129837TR-ND
Chip Resistor - Surface Mount A129837TR-ND
180 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129837DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129837DKR-ND
Chip Resistor - Surface Mount A129837DKR-ND
180 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1206F180KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1206F180KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1206F180KTR-ND
CRGCQ 1206 180K 1%

CRGCQ 1206 180K 1%

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 180K, 1%, 1206; Resistance Te Connectivity - 61AC6663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 180K, 1%, 1206; Resistance Te Connectivity
61AC6663
Res, Aec-Q200, Thick Film, 180K, 1%, 1206; Resistance Te Connectivity 61AC6663
RES, AEC-Q200, THICK FILM, 180K, 1%, 1206; Resistance:180kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 180K, 1%, 1206; Resistance:180kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2715
Res, 180K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2715
RES, 180K, 1%, 0.25W, 1206, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 180K, 1%, 0.25W, 1206, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2714
Res, 180K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2714
RES, 180K, 1%, 0.25W, 1206, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V

RES, 180K, 1%, 0.25W, 1206, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129837CT-ND 61AC6663 73AC2715
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 180K, 1%, 1206; Resistance Te Connectivity Res, 180K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers