TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F150R

Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129800CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129800CT-ND
Chip Resistor - Surface Mount A129800CT-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129800TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129800TR-ND
Chip Resistor - Surface Mount A129800TR-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129800DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129800DKR-ND
Chip Resistor - Surface Mount A129800DKR-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1206F150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1206F150RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1206F150RTR-ND
CRGCQ 1206 150R 1%

CRGCQ 1206 150R 1%

Buy Now Datasheet
Res, 150R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2709
Res, 150R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2709
RES, 150R, 1%, 0.25W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 150R, 1%, 0.25W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 150R, 1%, 1206; Resistance Te Connectivity - 61AC6660 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 1%, 1206; Resistance Te Connectivity
61AC6660
Res, Aec-Q200, Thick Film, 150R, 1%, 1206; Resistance Te Connectivity 61AC6660
RES, AEC-Q200, THICK FILM, 150R, 1%, 1206; Resistance:150ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 150R, 1%, 1206; Resistance:150ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129800CT-ND 1111-CRGCQ1206F150RTR-ND 73AC2709 61AC6660
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 150R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 150R, 1%, 1206; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details