TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F120K

Description
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129835TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129835TR-ND
Chip Resistor - Surface Mount A129835TR-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129835CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129835CT-ND
Chip Resistor - Surface Mount A129835CT-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129835DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129835DKR-ND
Chip Resistor - Surface Mount A129835DKR-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2699
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2699
RES, 120K, 1%, 0.25W, 1206, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 120K, 1%, 0.25W, 1206, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2698
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2698
RES, 120K, 1%, 0.25W, 1206, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 120K, 1%, 0.25W, 1206, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129835TR-ND 73AC2699
Product Name Chip Resistor - Surface Mount Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details