TE Connectivity Chip Resistor - Surface Mount CRGCQ0805J6M8

Description
6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130157CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130157CT-ND
Chip Resistor - Surface Mount A130157CT-ND
6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130157TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130157TR-ND
Chip Resistor - Surface Mount A130157TR-ND
6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 6M8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6638
Res, 6M8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6638
RES, 6M8, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8Mohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6M8, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8Mohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M8, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9313
Res, 6M8, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9313
RES, 6M8, 5%, 0.125W, 0805, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 6M8, 5%, 0.125W, 0805, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M8, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9312
Res, 6M8, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9312
RES, 6M8, 5%, 0.125W, 0805, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 6M8, 5%, 0.125W, 0805, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130157CT-ND 61AC6638 73AC9313
Product Name Chip Resistor - Surface Mount Res, 6M8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 6M8, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers