TE Connectivity Chip Resistor - Surface Mount CRGCQ0805J4R7

Description
4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130120TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130120TR-ND
Chip Resistor - Surface Mount A130120TR-ND
4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130120DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130120DKR-ND
Chip Resistor - Surface Mount A130120DKR-ND
4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130120CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130120CT-ND
Chip Resistor - Surface Mount A130120CT-ND
4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4R7, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6632
Res, 4R7, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6632
RES, 4R7, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4R7, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9301
Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9301
RES, 4R7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 4R7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9300
Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9300
RES, 4R7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 4R7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130120TR-ND 61AC6632 73AC9301
Product Name Chip Resistor - Surface Mount Res, 4R7, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details