TE Connectivity Chip Resistor - Surface Mount CRGCQ0805J4K7

Description
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130138DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130138DKR-ND
Chip Resistor - Surface Mount A130138DKR-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130138TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130138TR-ND
Chip Resistor - Surface Mount A130138TR-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130138CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130138CT-ND
Chip Resistor - Surface Mount A130138CT-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9296
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9296
RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9297
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9297
RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130138DKR-ND 73AC9296
Product Name Chip Resistor - Surface Mount Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details