47 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
47 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
47 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
CRGCQ 0805 47R 5%
RES, 47R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47ohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 47R, 5%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A130126TR-ND | 1111-CRGCQ0805J47RTR-ND | 61AC6634 | 73AC9305 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 47R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity | Res, 47R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |