TE Connectivity Chip Resistor - Surface Mount CRGCQ0805J470K

Description
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130150CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130150CT-ND
Chip Resistor - Surface Mount A130150CT-ND
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130150DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130150DKR-ND
Chip Resistor - Surface Mount A130150DKR-ND
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130150TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130150TR-ND
Chip Resistor - Surface Mount A130150TR-ND
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9307
Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9307
RES, 470K, 5%, 0.125W, 0805, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 470K, 5%, 0.125W, 0805, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 470K, 5%, 0805; Resistance Te Connectivity - 61AC6635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 470K, 5%, 0805; Resistance Te Connectivity
61AC6635
Res, Aec-Q200, Thick Film, 470K, 5%, 0805; Resistance Te Connectivity 61AC6635
RES, AEC-Q200, THICK FILM, 470K, 5%, 0805; Resistance:470kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 470K, 5%, 0805; Resistance:470kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRGCQ0805J470K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGCQ0805J470K
Resistors - Chip Resistor - Surface Mount CRGCQ0805J470K
RES 470K OHM 5% 1/8W 0805

RES 470K OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A130150CT-ND 73AC9307 61AC6635 CRGCQ0805J470K
Product Name Chip Resistor - Surface Mount Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 470K, 5%, 0805; Resistance Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805 0805; 0805 (2012 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details