TE Connectivity Chip Resistor - Surface Mount CRGCQ0805J3R3

Description
3.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130119CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130119CT-ND
Chip Resistor - Surface Mount A130119CT-ND
3.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130119TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130119TR-ND
Chip Resistor - Surface Mount A130119TR-ND
3.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130119DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130119DKR-ND
Chip Resistor - Surface Mount A130119DKR-ND
3.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3R3, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6625
Res, 3R3, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6625
RES, 3R3, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3ohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3R3, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3ohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9287
Res, 3R3, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9287
RES, 3R3, 5%, 0.125W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 3R3, 5%, 0.125W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9286
Res, 3R3, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9286
RES, 3R3, 5%, 0.125W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 3R3, 5%, 0.125W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130119CT-ND 61AC6625 73AC9287
Product Name Chip Resistor - Surface Mount Res, 3R3, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 3R3, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details