TE Connectivity Chip Resistor - Surface Mount CRGCQ0805J1M5

Description
1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130153TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130153TR-ND
Chip Resistor - Surface Mount A130153TR-ND
1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130153CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130153CT-ND
Chip Resistor - Surface Mount A130153CT-ND
1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1M5, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9245
Res, 1M5, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9245
RES, 1M5, 5%, 0.125W, 0805, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1M5, 5%, 0.125W, 0805, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6604
Res, 1M5, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6604
RES, 1M5, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M5, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130153TR-ND 73AC9245 61AC6604
Product Name Chip Resistor - Surface Mount Res, 1M5, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, 1M5, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details