TE Connectivity Chip Resistor - Surface Mount CRGCQ0805J1K0

Description
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130134TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130134TR-ND
Chip Resistor - Surface Mount A130134TR-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130134DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130134DKR-ND
Chip Resistor - Surface Mount A130134DKR-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130134CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130134CT-ND
Chip Resistor - Surface Mount A130134CT-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0805J1K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0805J1K0TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0805J1K0TR-ND
CRGCQ 0805 1K0 5%

CRGCQ 0805 1K0 5%

Buy Now Datasheet
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9238
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9238
RES, 1K, 5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K, 5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9239
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9239
RES, 1K, 5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K, 5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130134TR-ND 1111-CRGCQ0805J1K0TR-ND 73AC9238
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details