TE Connectivity Chip Resistor - Surface Mount CRGCQ0805J10M

Description
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130158DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130158DKR-ND
Chip Resistor - Surface Mount A130158DKR-ND
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130158TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130158TR-ND
Chip Resistor - Surface Mount A130158TR-ND
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130158CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130158CT-ND
Chip Resistor - Surface Mount A130158CT-ND
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0805J10MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0805J10MTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0805J10MTR-ND
CRGCQ 0805 10M 5%

CRGCQ 0805 10M 5%

Buy Now Datasheet
Res, 10M, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9253
Res, 10M, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9253
RES, 10M, 5%, 0.125W, 0805, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10M, 5%, 0.125W, 0805, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6608
Res, 10M, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6608
RES, 10M, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10Mohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10M, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10Mohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130158DKR-ND 73AC9253 61AC6608
Product Name Chip Resistor - Surface Mount Res, 10M, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, 10M, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1676265-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details