TE Connectivity 100 OHM 8W Resistor CRGCQ0805J100R

Description
RES 100 OHM 5% 1/8W 0805 Product overview: CRGCQ0805J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0805J100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 OHM 5% 1/8W 0805 Product overview: CRGCQ0805J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0805J100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 8W Resistor - 52-CRGCQ0805J100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 8W Resistor
52-CRGCQ0805J100R
100 OHM 8W Resistor 52-CRGCQ0805J100R
RES 100 OHM 5% 1/8W 0805 Product overview: CRGCQ0805J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0805J100R can be used for catalog matching and distributor lookup.

RES 100 OHM 5% 1/8W 0805 Product overview: CRGCQ0805J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0805J100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A130128CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130128CT-ND
Chip Resistor - Surface Mount A130128CT-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130128DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130128DKR-ND
Chip Resistor - Surface Mount A130128DKR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130128TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130128TR-ND
Chip Resistor - Surface Mount A130128TR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
979647-CRGCQ0805J100R
Resistors - Chip Resistor - Surface Mount 979647-CRGCQ0805J100R
Win Source Part Number: 979647-CRGCQ0805J100 R Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A130128CT,A130128TR, 1-2176342-3,A130128D KR

Win Source Part Number: 979647-CRGCQ0805J100R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGCQ
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A130128CT,A130128TR,1-2176342-3,A130128DKR

Buy Now Datasheet
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9259
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9259
RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC9258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC9258
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC9258
RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRGCQ0805J100R A130128CT-ND 979647-CRGCQ0805J100R 73AC9259
Product Name 100 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers