TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F820K

Description
820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129784TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129784TR-ND
Chip Resistor - Surface Mount A129784TR-ND
820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129784CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129784CT-ND
Chip Resistor - Surface Mount A129784CT-ND
820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129784DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129784DKR-ND
Chip Resistor - Surface Mount A129784DKR-ND
820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0805F820KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0805F820KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0805F820KTR-ND
CRGCQ 0805 820K 1%

CRGCQ 0805 820K 1%

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 820K, 1%, 0805; Resistance Te Connectivity - 61AC6599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 820K, 1%, 0805; Resistance Te Connectivity
61AC6599
Res, Aec-Q200, Thick Film, 820K, 1%, 0805; Resistance Te Connectivity 61AC6599
RES, AEC-Q200, THICK FILM, 820K, 1%, 0805; Resistance:820kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 820K, 1%, 0805; Resistance:820kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2673
Res, 820K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2673
RES, 820K, 1%, 0.125W, 0805, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 820K, 1%, 0.125W, 0805, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129784TR-ND 1111-CRGCQ0805F820KTR-ND 61AC6599 73AC2673
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 820K, 1%, 0805; Resistance Te Connectivity Res, 820K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers