TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F68K

Description
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129771DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129771DKR-ND
Chip Resistor - Surface Mount A129771DKR-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129771CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129771CT-ND
Chip Resistor - Surface Mount A129771CT-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129771TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129771TR-ND
Chip Resistor - Surface Mount A129771TR-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2658
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2658
RES, 68K, 1%, 0.125W, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 68K, 1%, 0.125W, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2659
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2659
RES, 68K, 1%, 0.125W, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 68K, 1%, 0.125W, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129771DKR-ND 73AC2658
Product Name Chip Resistor - Surface Mount Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details