TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F47R

Description
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129733TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129733TR-ND
Chip Resistor - Surface Mount A129733TR-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129733DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129733DKR-ND
Chip Resistor - Surface Mount A129733DKR-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129733CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129733CT-ND
Chip Resistor - Surface Mount A129733CT-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2641
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2641
RES, 47R, 1%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 47R, 1%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2640
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2640
RES, 47R, 1%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 47R, 1%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129733TR-ND 73AC2641
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details