TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F3K9

Description
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129756TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129756TR-ND
Chip Resistor - Surface Mount A129756TR-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129756CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129756CT-ND
Chip Resistor - Surface Mount A129756CT-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129756DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129756DKR-ND
Chip Resistor - Surface Mount A129756DKR-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0805F3K9TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0805F3K9TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0805F3K9TR-ND
CRGCQ 0805 3K9 1%

CRGCQ 0805 3K9 1%

Buy Now Datasheet
Res, 3K9, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2619
Res, 3K9, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2619
RES, 3K9, 1%, 0.125W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 3K9, 1%, 0.125W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2618
Res, 3K9, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2618
RES, 3K9, 1%, 0.125W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 3K9, 1%, 0.125W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129756TR-ND 1111-CRGCQ0805F3K9TR-ND 73AC2619
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K9, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers