TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F39K

Description
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129768CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129768CT-ND
Chip Resistor - Surface Mount A129768CT-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129768DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129768DKR-ND
Chip Resistor - Surface Mount A129768DKR-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129768TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129768TR-ND
Chip Resistor - Surface Mount A129768TR-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 39K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2629
Res, 39K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2629
RES, 39K, 1%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 39K, 1%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6577
Res, 39K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6577
RES, 39K, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2628
Res, 39K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2628
RES, 39K, 1%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 39K, 1%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129768CT-ND 73AC2629 61AC6577
Product Name Chip Resistor - Surface Mount Res, 39K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, 39K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details