TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F390K

Description
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129780TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129780TR-ND
Chip Resistor - Surface Mount A129780TR-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129780CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129780CT-ND
Chip Resistor - Surface Mount A129780CT-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2633
Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2633
RES, 390K, 1%, 0.125W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 390K, 1%, 0.125W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 390K, 1%, 0805; Resistance Te Connectivity - 61AC6579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 390K, 1%, 0805; Resistance Te Connectivity
61AC6579
Res, Aec-Q200, Thick Film, 390K, 1%, 0805; Resistance Te Connectivity 61AC6579
RES, AEC-Q200, THICK FILM, 390K, 1%, 0805; Resistance:390kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 390K, 1%, 0805; Resistance:390kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129780TR-ND 73AC2633 61AC6579
Product Name Chip Resistor - Surface Mount Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 390K, 1%, 0805; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers