33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 33R, 1%, 0.125W, 0805, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
RES, 33R, 1%, 0.125W, 0805, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A129731DKR-ND | 73AC2623 |
| Product Name | Chip Resistor - Surface Mount | Res, 33R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 33 ohms | 33 ohms |