TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F27K

Description
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129766CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129766CT-ND
Chip Resistor - Surface Mount A129766CT-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129766DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129766DKR-ND
Chip Resistor - Surface Mount A129766DKR-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129766TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129766TR-ND
Chip Resistor - Surface Mount A129766TR-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0805F27KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0805F27KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0805F27KTR-ND
CRGCQ 0805 27K 1%

CRGCQ 0805 27K 1%

Buy Now Datasheet
Res, 27K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2609
Res, 27K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2609
RES, 27K, 1%, 0.125W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 27K, 1%, 0.125W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6567
Res, 27K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6567
RES, 27K, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27K, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129766CT-ND 1111-CRGCQ0805F27KTR-ND 73AC2609 61AC6567
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 27K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, 27K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567735 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers