TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F22R

Description
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129729CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129729CT-ND
Chip Resistor - Surface Mount A129729CT-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129729DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129729DKR-ND
Chip Resistor - Surface Mount A129729DKR-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129729TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129729TR-ND
Chip Resistor - Surface Mount A129729TR-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGCQ0805F22R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ0805F22R
Chip Resistor - Surface Mount CRGCQ0805F22R
RES 22 OHM 1% 1/8W 0805

RES 22 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 22R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2602
Res, 22R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2602
RES, 22R, 1%, 0.125W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 22R, 1%, 0.125W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 22R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2603
Res, 22R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2603
RES, 22R, 1%, 0.125W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 22R, 1%, 0.125W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6564
Res, 22R, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6564
RES, 22R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number A129729CT-ND CRGCQ0805F22R 73AC2602 73AC2603 61AC6564
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, 22R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, 22R, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details