TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F22K

Description
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129765TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129765TR-ND
Chip Resistor - Surface Mount A129765TR-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129765CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129765CT-ND
Chip Resistor - Surface Mount A129765CT-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129765DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129765DKR-ND
Chip Resistor - Surface Mount A129765DKR-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 22K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6563
Res, 22K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6563
RES, 22K, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2601
Res, 22K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2601
RES, 22K, 1%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 22K, 1%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGCQ0805F22K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ0805F22K
Chip Resistor - Surface Mount CRGCQ0805F22K
RES 22K OHM 1% 1/8W 0805

RES 22K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A129765TR-ND 61AC6563 73AC2601 CRGCQ0805F22K
Product Name Chip Resistor - Surface Mount Res, 22K, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 22K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614955-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details