TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F1K5

Description
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129751DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129751DKR-ND
Chip Resistor - Surface Mount A129751DKR-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129751TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129751TR-ND
Chip Resistor - Surface Mount A129751TR-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129751CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129751CT-ND
Chip Resistor - Surface Mount A129751CT-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGCQ0805F1K5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ0805F1K5
Chip Resistor - Surface Mount CRGCQ0805F1K5
RES 1.5K OHM 1% 1/8W 0805

RES 1.5K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2559
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2559
RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2558
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2558
RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A129751DKR-ND CRGCQ0805F1K5 73AC2559
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details