TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F18R

Description
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129728TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129728TR-ND
Chip Resistor - Surface Mount A129728TR-ND
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129728CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129728CT-ND
Chip Resistor - Surface Mount A129728CT-ND
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 18R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2591
Res, 18R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2591
RES, 18R, 1%, 0.125W, 0805, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 18R, 1%, 0.125W, 0805, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2590
Res, 18R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2590
RES, 18R, 1%, 0.125W, 0805, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 18R, 1%, 0.125W, 0805, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129728TR-ND 73AC2591
Product Name Chip Resistor - Surface Mount Res, 18R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details