TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F180K

Description
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129776TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129776TR-ND
Chip Resistor - Surface Mount A129776TR-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129776DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129776DKR-ND
Chip Resistor - Surface Mount A129776DKR-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129776CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129776CT-ND
Chip Resistor - Surface Mount A129776CT-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2593
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2593
RES, 180K, 1%, 0.125W, 0805, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 180K, 1%, 0.125W, 0805, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2592
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2592
RES, 180K, 1%, 0.125W, 0805, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 180K, 1%, 0.125W, 0805, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129776TR-ND 73AC2593
Product Name Chip Resistor - Surface Mount Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details