TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F15R

Description
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129727TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129727TR-ND
Chip Resistor - Surface Mount A129727TR-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129727DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129727DKR-ND
Chip Resistor - Surface Mount A129727DKR-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129727CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129727CT-ND
Chip Resistor - Surface Mount A129727CT-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2583
Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2583
RES, 15R, 1%, 0.125W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15R, 1%, 0.125W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC6554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC6554
Res, 15R, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC6554
RES, 15R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129727TR-ND 73AC2583 61AC6554
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, 15R, 1%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details