TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F15K

Description
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129763CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129763CT-ND
Chip Resistor - Surface Mount A129763CT-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129763TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129763TR-ND
Chip Resistor - Surface Mount A129763TR-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129763DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129763DKR-ND
Chip Resistor - Surface Mount A129763DKR-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0805F15KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0805F15KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0805F15KTR-ND
CRGCQ 0805 15K 1%

CRGCQ 0805 15K 1%

Buy Now Datasheet
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2581
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2581
RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2580
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2580
RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129763CT-ND 1111-CRGCQ0805F15KTR-ND 73AC2581
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers