TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F12R

Description
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129726DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129726DKR-ND
Chip Resistor - Surface Mount A129726DKR-ND
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129726TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129726TR-ND
Chip Resistor - Surface Mount A129726TR-ND
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129726CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129726CT-ND
Chip Resistor - Surface Mount A129726CT-ND
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 12R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2575
Res, 12R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2575
RES, 12R, 1%, 0.125W, 0805, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 12R, 1%, 0.125W, 0805, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2574
Res, 12R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2574
RES, 12R, 1%, 0.125W, 0805, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 12R, 1%, 0.125W, 0805, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129726DKR-ND 73AC2575
Product Name Chip Resistor - Surface Mount Res, 12R, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details