TE Connectivity Chip Resistor - Surface Mount CRGCQ0805F120K

Description
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129774TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129774TR-ND
Chip Resistor - Surface Mount A129774TR-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129774CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129774CT-ND
Chip Resistor - Surface Mount A129774CT-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129774DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129774DKR-ND
Chip Resistor - Surface Mount A129774DKR-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0805F120KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0805F120KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0805F120KTR-ND
CRGCQ 0805 120K 1%

CRGCQ 0805 120K 1%

Buy Now Datasheet
Res, 120K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2577
Res, 120K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2577
RES, 120K, 1%, 0.125W, 0805, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 120K, 1%, 0.125W, 0805, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 120K, 1%, 0805; Resistance Te Connectivity - 61AC6551 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 120K, 1%, 0805; Resistance Te Connectivity
61AC6551
Res, Aec-Q200, Thick Film, 120K, 1%, 0805; Resistance Te Connectivity 61AC6551
RES, AEC-Q200, THICK FILM, 120K, 1%, 0805; Resistance:120kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 120K, 1%, 0805; Resistance:120kohm; Product Range:CRGCQ Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity - 73AC2576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity
73AC2576
Res, 120K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity 73AC2576
RES, 120K, 1%, 0.125W, 0805, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 120K, 1%, 0.125W, 0805, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129774TR-ND 1111-CRGCQ0805F120KTR-ND 73AC2577 61AC6551
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 120K, 1%, 0.125W, 0805, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 120K, 1%, 0805; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details