TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J68K

Description
68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130102CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130102CT-ND
Chip Resistor - Surface Mount A130102CT-ND
68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130102TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130102TR-ND
Chip Resistor - Surface Mount A130102TR-ND
68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGCQ0603J68K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGCQ0603J68K
Resistors - Chip Resistor - Surface Mount CRGCQ0603J68K
RES 68K OHM 5% 1/10W 0603

RES 68K OHM 5% 1/10W 0603

Supplier's Site
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9231
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9231
RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC6536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC6536
Res, 68K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC6536
RES, 68K, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68K, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130102CT-ND CRGCQ0603J68K 73AC9231 61AC6536
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity Res, 68K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details