The Res, 4R7, 5%, 0603, Thick Film resistor from TE Connectivity is a chip resistor compliant with AEC-Q200 standards, making it suitable for automotive applications. It features a resistance value of 4.7 ohms with a tolerance of ±5%. The resistor has a power rating of 100mW at 70°C and a maximum working voltage of 75V. It is designed for both wave and reflow soldering techniques and is supplied on tape for automatic insertion. The operating temperature range is from -55°C to +155°C. Additionally, this product is RoHS compliant and does not contain ozone-depleting substances.
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 4.7 OHM 5% 1/10W 0603
RES, 4R7, 5%, 0.1W, 0603, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 4R7, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A130077TR-ND | CRGCQ0603J4R7 | 73AC9215 | 61AC6528 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 4R7, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity | Res, 4R7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms |