TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J3K3

Description
3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130094DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130094DKR-ND
Chip Resistor - Surface Mount A130094DKR-ND
3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130094CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130094CT-ND
Chip Resistor - Surface Mount A130094CT-ND
3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130094TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130094TR-ND
Chip Resistor - Surface Mount A130094TR-ND
3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3K3, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9196
Res, 3K3, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9196
RES, 3K3, 5%, 0.1W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K3, 5%, 0.1W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9197
Res, 3K3, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9197
RES, 3K3, 5%, 0.1W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K3, 5%, 0.1W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130094DKR-ND 73AC9196
Product Name Chip Resistor - Surface Mount Res, 3K3, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details