TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J2R2

Description
2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130075TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130075TR-ND
Chip Resistor - Surface Mount A130075TR-ND
2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130075CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130075CT-ND
Chip Resistor - Surface Mount A130075CT-ND
2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130075DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130075DKR-ND
Chip Resistor - Surface Mount A130075DKR-ND
2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2R2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC6514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC6514
Res, 2R2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC6514
RES, 2R2, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2R2, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9187
Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9187
RES, 2R2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 2R2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9186
Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9186
RES, 2R2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 2R2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130075TR-ND 61AC6514 73AC9187
Product Name Chip Resistor - Surface Mount Res, 2R2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details