TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J2M2

Description
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130111CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130111CT-ND
Chip Resistor - Surface Mount A130111CT-ND
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130111TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130111TR-ND
Chip Resistor - Surface Mount A130111TR-ND
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2M2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9185
Res, 2M2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9185
RES, 2M2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 2M2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9184
Res, 2M2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9184
RES, 2M2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 2M2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130111CT-ND 73AC9185
Product Name Chip Resistor - Surface Mount Res, 2M2, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details