TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J1R5

Description
1.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130074TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130074TR-ND
Chip Resistor - Surface Mount A130074TR-ND
1.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130074DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130074DKR-ND
Chip Resistor - Surface Mount A130074DKR-ND
1.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130074CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130074CT-ND
Chip Resistor - Surface Mount A130074CT-ND
1.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1R5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC6502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC6502
Res, 1R5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC6502
RES, 1R5, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1R5, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9163
Res, 1R5, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9163
RES, 1R5, 5%, 0.1W, 0603, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1R5, 5%, 0.1W, 0603, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130074TR-ND 61AC6502 73AC9163
Product Name Chip Resistor - Surface Mount Res, 1R5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 1R5, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers