TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J1M5

Description
1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130110CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130110CT-ND
Chip Resistor - Surface Mount A130110CT-ND
1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130110TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130110TR-ND
Chip Resistor - Surface Mount A130110TR-ND
1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130110DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130110DKR-ND
Chip Resistor - Surface Mount A130110DKR-ND
1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0603J1M5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0603J1M5TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0603J1M5TR-ND
CRGCQ 0603 1M5 5%

CRGCQ 0603 1M5 5%

Buy Now Datasheet
Res, 1M5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC6500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC6500
Res, 1M5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC6500
RES, 1M5, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5Mohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M5, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5Mohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9159
Res, 1M5, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9159
RES, 1M5, 5%, 0.1W, 0603, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1M5, 5%, 0.1W, 0603, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9158
Res, 1M5, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9158
RES, 1M5, 5%, 0.1W, 0603, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1M5, 5%, 0.1W, 0603, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130110CT-ND 61AC6500 73AC9159
Product Name Chip Resistor - Surface Mount Res, 1M5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 1M5, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details