TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J150R

Description
150 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130086CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130086CT-ND
Chip Resistor - Surface Mount A130086CT-ND
150 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130086DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130086DKR-ND
Chip Resistor - Surface Mount A130086DKR-ND
150 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130086TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130086TR-ND
Chip Resistor - Surface Mount A130086TR-ND
150 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0603J150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0603J150RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0603J150RTR-ND
CRGCQ 0603 150R 5%

CRGCQ 0603 150R 5%

Buy Now Datasheet
Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9181
Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9181
RES, 150R, 5%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 150R, 5%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 150R, 5%, 0603; Resistance Te Connectivity - 61AC6511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 5%, 0603; Resistance Te Connectivity
61AC6511
Res, Aec-Q200, Thick Film, 150R, 5%, 0603; Resistance Te Connectivity 61AC6511
RES, AEC-Q200, THICK FILM, 150R, 5%, 0603; Resistance:150ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 150R, 5%, 0603; Resistance:150ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130086CT-ND 1111-CRGCQ0603J150RTR-ND 73AC9181 61AC6511
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 150R, 5%, 0603; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers