TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J10R

Description
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130079DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130079DKR-ND
Chip Resistor - Surface Mount A130079DKR-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130079TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130079TR-ND
Chip Resistor - Surface Mount A130079TR-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130079CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130079CT-ND
Chip Resistor - Surface Mount A130079CT-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0603J10RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0603J10RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0603J10RTR-ND
CRGCQ 0603 10R 5%

CRGCQ 0603 10R 5%

Buy Now Datasheet
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9169
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9169
RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9168
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9168
RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGCQ0603J10R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ0603J10R
Chip Resistor - Surface Mount CRGCQ0603J10R
RES 10 OHM 5% 1/10W 0603

RES 10 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A130079DKR-ND 1111-CRGCQ0603J10RTR-ND 73AC9169 CRGCQ0603J10R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details