TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J100R

Description
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130085TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130085TR-ND
Chip Resistor - Surface Mount A130085TR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130085CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130085CT-ND
Chip Resistor - Surface Mount A130085CT-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130085DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130085DKR-ND
Chip Resistor - Surface Mount A130085DKR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 100R, 5%, 0603; Resistance Te Connectivity - 61AC6507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 5%, 0603; Resistance Te Connectivity
61AC6507
Res, Aec-Q200, Thick Film, 100R, 5%, 0603; Resistance Te Connectivity 61AC6507
RES, AEC-Q200, THICK FILM, 100R, 5%, 0603; Resistance:100ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 5%, 0603; Resistance:100ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW RoHS Compliant: Yes

Supplier's Site
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9173
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9173
RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9172
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9172
RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130085TR-ND 61AC6507 73AC9173
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 100R, 5%, 0603; Resistance Te Connectivity Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details