8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 8.2K OHM 1% 1/10W 0603
RES, 8K2, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.2kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 8K2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | A129699TR-ND | CRGCQ0603F8K2 | 61AC6492 | 73AC9143 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 8K2, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity | Res, 8K2, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |