820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, AEC-Q200, THICK FILM, 820R, 1%, 0603; Resistance:820ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW RoHS Compliant: Yes
RES, 820R, 1%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES 820 OHM 1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A129687TR-ND | 61AC6496 | 73AC9151 | CRGCQ0603F820R |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, Thick Film, 820R, 1%, 0603; Resistance Te Connectivity | Res, 820R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | 820 ohms |