The Resistor, part number 61AC6489, is a thick film chip resistor from the CRGCQ series by TE Connectivity. It features a resistance value of 68 ohms with a tolerance of ±1%. The component is housed in a 0603 case style, measuring 1.6mm x 0.8mm, and is suitable for both wave and reflow soldering techniques. It has a power rating of 100mW at 70°C and a maximum working voltage of 75V. This resistor is AEC-Q200 compliant, making it suitable for automotive applications. It is supplied on tape and reel for automatic insertion processes, ensuring ease of use in high-volume production. The product is also RoHS compliant, indicating it meets environmental regulations.
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 68R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 68R, 1%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 68R, 1%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A129674CT-ND | 61AC6489 | 73AC9137 |
| Product Name | Chip Resistor - Surface Mount | Res, 68R, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity | Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms |