TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F56R

Description
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129673CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129673CT-ND
Chip Resistor - Surface Mount A129673CT-ND
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129673TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129673TR-ND
Chip Resistor - Surface Mount A129673TR-ND
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129673DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129673DKR-ND
Chip Resistor - Surface Mount A129673DKR-ND
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 56R, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC6484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC6484
Res, 56R, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC6484
RES, 56R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9127
Res, 56R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9127
RES, 56R, 1%, 0.1W, 0603, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 56R, 1%, 0.1W, 0603, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129673CT-ND 61AC6484 73AC9127
Product Name Chip Resistor - Surface Mount Res, 56R, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 56R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers